IEC - International Electrotechnical Commission - IEC TR 62602:2009

Conductors of insulated cables - Data for AWG and KCMIL sizes

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 September 2009
Status: published
Page Count: 38
ICS Code (Cables): 29.060.20
abstract:

IEC/TR 62602:2009, which is a technical report, specifies the nominal cross-sectional areas, in the range 20 AWG to 2 000 kcmil (0,52 mm2 to 1 010 mm2), for conductors in... View More

Document History

IEC TR 62602:2009
September 29, 2009
Conductors of insulated cables - Data for AWG and KCMIL sizes
IEC/TR 62602:2009, which is a technical report, specifies the nominal cross-sectional areas, in the range 20 AWG to 2 000 kcmil (0,52 mm2 to 1 010 mm2), for conductors in electric power cables and...
Advertisement