IEC - International Electrotechnical Commission - IEC 62496-3-1:2009
Optical circuit boards - Part 3-1: Performance standards - Flexible optical circuit boards using unconnectorized optical glass fibres
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 August 2009 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Printed circuits and boards): | 31.180 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
IEC 62496-3-1:2009 defines the performance of flexible optical circuit boards (FOCBs) using unconnectorized optical glass fibres for controlled environment. This standard clarifies the... View More
Document History
IEC 62496-3-1:2009
August 18, 2009
Optical circuit boards - Part 3-1: Performance standards - Flexible optical circuit boards using unconnectorized optical glass fibres
IEC 62496-3-1:2009 defines the performance of flexible optical circuit boards (FOCBs) using unconnectorized optical glass fibres for controlled environment. This standard clarifies the requirements...