IEC - International Electrotechnical Commission - ISO/IEC 15963:2009
Information technology -- Radio frequency identification for item management -- Unique identification for RF tags
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 August 2009 |
| Status: | replaced |
| Page Count: | 18 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 15963:2009 describes numbering systems that are available for the identification of RF tags.
The unique ID can be used
- for the traceability of the integrated circuit... View More
Document History
ISO/IEC 15963:2009
August 31, 2009
Information technology -- Radio frequency identification for item management -- Unique identification for RF tags
ISO/IEC 15963:2009 describes numbering systems that are available for the identification of RF tags. The unique ID can be used
for the traceability of the integrated circuit itself for quality...
September 8, 2004
Information technology -- Radio frequency identification for item management -- Unique identification for RF tags
ISO/IEC 15963:2004 describes numbering systems that are available for the identification of RF tags.
A unique ID is required as part of the write operation to RFID tags. The unique ID guarantees...