IEC - International Electrotechnical Commission - ISO/IEC 26925:2009

Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW HS format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed 8X)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 June 2009
Status: published
Page Count: 133
ICS Code (Optical storage devices): 35.220.30
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 26925:2009 specifies the mechanical,... View More

Document History

ISO/IEC 26925:2009
June 15, 2009
Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW HS format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed 8X)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 26925:2009 specifies the mechanical, physical and...
October 30, 2006
Information technology -- Digital storage media for information interchange -- Data Interchange on 120 mm and 80 mm Optical Disk using +RW HS Format -- Capacity: 4,7 and 1,46 Gbytes per Side (Recording speed 8X)
ISO/IEC 26925:2006 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 Gbytes and 9,4 Gbytes. It specifies the quality of the...
Advertisement