IEC - International Electrotechnical Commission - IEC 61196-6-1:2009

Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 January 2009
Status: revised
Page Count: 9
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-6-1:2009(E) is a blank detail specification and applies to CATV cables. It specifies the requirements for drop cables for use in cabled television distribution networks operating at... View More

Document History

August 27, 2021
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
IEC 61196-6-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 27, 2021
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
IEC 61196-6-1:2021 is available as IEC 61196-6-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61196-6-1:2009
January 22, 2009
Coaxial communication cables - Part 6-1: Blank detail specification for CATV drop cables
IEC 61196-6-1:2009(E) is a blank detail specification and applies to CATV cables. It specifies the requirements for drop cables for use in cabled television distribution networks operating at...
Advertisement