IEC - International Electrotechnical Commission - IEC 62192:2009

Live working - Insulating ropes

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 February 2009
Status: published
Page Count: 41
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
abstract:

IEC 62192:2009 covers insulating ropes that are utilized during live working procedures in contact with parts of installations operating at voltages up to and including 800 kV r.m.s. Insulating... View More

Document History

IEC 62192:2009
February 20, 2009
Live working - Insulating ropes
IEC 62192:2009 covers insulating ropes that are utilized during live working procedures in contact with parts of installations operating at voltages up to and including 800 kV r.m.s. Insulating ropes...
Advertisement