IEC - International Electrotechnical Commission - IEC 61249-2-34:2009

Materials for printed boards and other interconnecting structures - Part 2-34: Reinforced base materials, clad and unclad - Non-halogenated modified or unmodified resin system, woven E-glass laminate sheets of defined relative permittivity (equal to or less than 3,7 at 1 GHz) and flammability (vertical burning test), copper-clad

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 February 2009
Status: published
Page Count: 42
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 61249-2-34:2009 specifies requirements for properties of non-halogenated epoxide woven E-glass laminate sheet of a thickness of 0,05 mm up to 3,2 mm, of defined flammability (vertical burning... View More

Document History

IEC 61249-2-34:2009
February 11, 2009
Materials for printed boards and other interconnecting structures - Part 2-34: Reinforced base materials, clad and unclad - Non-halogenated modified or unmodified resin system, woven E-glass laminate sheets of defined relative permittivity (equal to or less than 3,7 at 1 GHz) and flammability (vertical burning test), copper-clad
IEC 61249-2-34:2009 specifies requirements for properties of non-halogenated epoxide woven E-glass laminate sheet of a thickness of 0,05 mm up to 3,2 mm, of defined flammability (vertical burning...
Advertisement