IEC - International Electrotechnical Commission - IEC 62137-1-5:2009
Surface mounting technology - Environmental and endurance test methods for surface mount solder joints - Part 1-5: Mechanical shear fatigue test
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 February 2009 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Electronic component assemblies): | 31.190 |
abstract:
IEC 62137-1-5:2009 applies to area array packages, such as BGA. This test method is designed to evaluate the fatigue life of the solder joints between component leads and lands on a substrate as... View More
Document History
IEC 62137-1-5:2009
February 11, 2009
Surface mounting technology - Environmental and endurance test methods for surface mount solder joints - Part 1-5: Mechanical shear fatigue test
IEC 62137-1-5:2009 applies to area array packages, such as BGA. This test method is designed to evaluate the fatigue life of the solder joints between component leads and lands on a substrate as...