IEC - International Electrotechnical Commission - IEC 61558-2-13:2009
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-13: Particular requirements and tests for auto transformers and power supply units incorporating auto transformers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 February 2009 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
IEC 61558-2-13:2009 deals with the safety of auto transformers for general applications and power supply units incorporating auto transformers for general applications. Transformers incorporating... View More
Document History
October 19, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-13: Particular requirements and tests for auto-transformers and power supply units incorporating auto-transformers for general applications
IEC 61558-2-13:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 19, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-13: Particular requirements and tests for auto-transformers and power supply units incorporating auto-transformers for general applications
IEC 61558-2-13:2022 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
October 19, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-13: Particular requirements and tests for auto-transformers and power supply units incorporating auto-transformers for general applications
IEC 61558-2-13:2022 is available as IEC 61558-2-13:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61558-2-13:2009
February 11, 2009
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-13: Particular requirements and tests for auto transformers and power supply units incorporating auto transformers
IEC 61558-2-13:2009 deals with the safety of auto transformers for general applications and power supply units incorporating auto transformers for general applications. Transformers incorporating...
October 13, 1999
Safety of power transformers, power supply units and similar devices - Part 2-13: Particular requirements for auto-transformers for general use
Deals with all aspects of safety such as electrical, thermal and mechanical. This part 2-13 of IEC 61558 applies to stationary or portable, single-phase or polyphase, air-cooled (natural or forced),...