IEC - International Electrotechnical Commission - ISO/IEC 13250-4:2009

Information technology -- Topic Maps -- Part 4: Canonicalization

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 February 2009
Status: published
Page Count: 12
ICS Code (IT applications in information, documentation and publishing): 35.240.30
abstract:

ISO/IEC 13250-4:2009 defines a format known as Canonical XTM, or CXTM for short. The format is an XML format, and has the property that it guarantees that two equivalent Topic Maps Data Model... View More

Document History

ISO/IEC 13250-4:2009
February 18, 2009
Information technology -- Topic Maps -- Part 4: Canonicalization
ISO/IEC 13250-4:2009 defines a format known as Canonical XTM, or CXTM for short. The format is an XML format, and has the property that it guarantees that two equivalent Topic Maps Data Model...
Advertisement