IEC - International Electrotechnical Commission - IEC 60793-1-47:2009
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 March 2009 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60793-1-47:2009 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (category B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300... View More
Document History
October 11, 2017
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
IEC 60793-1-47:2017 is also available as IEC 60793-1-47:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
October 11, 2017
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
IEC 60793-1-47:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60793-1-47:2009
March 5, 2009
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
IEC 60793-1-47:2009 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (category B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300...
September 12, 2006
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
Establishes uniform requirements for measuring the macrobending loss of single-mode fibres (category B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300 nm, and category A3...
July 26, 2001
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
Establishes uniform requirements for measuring macrobending sensitivity for category B1 to B4 single-mode optical fibres at 1550 nm and of category A1 multimode fibres at 850 nm and 1300 nm. The...