IEC - International Electrotechnical Commission - ISO/IEC 24747:2009

Information technology -- Programming languages, their environments and system software interfaces -- Extensions to the C Library to support mathematical special functions

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 January 2009
Status: published
Page Count: 25
ICS Code (Languages used in information technology): 35.060
abstract:

ISO/IEC 24747:2009 defines extensions to the C Standard Library that is defined in the International Standard for the C programming language (ISO/IEC 9899). Unless otherwise specified, the whole... View More

Document History

ISO/IEC 24747:2009
January 5, 2009
Information technology -- Programming languages, their environments and system software interfaces -- Extensions to the C Library to support mathematical special functions
ISO/IEC 24747:2009 defines extensions to the C Standard Library that is defined in the International Standard for the C programming language (ISO/IEC 9899). Unless otherwise specified, the whole of...
Advertisement