IEC - International Electrotechnical Commission - IEC 61111:2009

Live working - Electrical insulating matting

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 April 2009
Status: published
Page Count: 66
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
abstract:

IEC 61111:2009 is applicable to electrical insulating matting made of elastomer for use as a floor covering for the electrical protection of workers on electrical installations. This second... View More

Document History

IEC 61111:2009
April 7, 2009
Live working - Electrical insulating matting
IEC 61111:2009 is applicable to electrical insulating matting made of elastomer for use as a floor covering for the electrical protection of workers on electrical installations. This second edition...
Matting of insulating material for electrical purposes
Applies to insulating matting made of elastomer for use as a floor covering for the electrical protection of workers on a.c. and d.c. installations. The contents of the corrigendum of May 2000 have...
Amendment 1 - Matting of insulating material for electrical purposes
A description is not available for this item.
Corrigendum 1 - Matting of insulating material for electrical purposes
A description is not available for this item.
December 18, 1992
Matting of insulating material for electrical purposes
Applies to insulating matting made of elastomer for use as a floor covering for the electrical protection of workers on a.c. and d.c. installations.
Advertisement