IEC - International Electrotechnical Commission - IEC 61112:2009

Live working - Electrical insulating blankets

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 April 2009
Status: published
Page Count: 83
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
abstract:

IEC 61112:2009 is applicable to electrical insulating blankets for the protection of workers from accidental contact with live or earthed electrical conductors, apparatus or circuits and avoidance... View More

Document History

IEC 61112:2009
April 7, 2009
Live working - Electrical insulating blankets
IEC 61112:2009 is applicable to electrical insulating blankets for the protection of workers from accidental contact with live or earthed electrical conductors, apparatus or circuits and avoidance of...
Blankets of insulating material for electrical purposes
Applies to insulating blankets for the protection of workers from accidental contact with live or earthed electrical conductors, apparatus or circuits and avoidance of short circuits on a.c. and d.c....
Amendment 1 - Blankets of insulating material for electrical purposes
A description is not available for this item.
Corrigendum 1 - Blankets of insulating material for electrical purposes
A description is not available for this item.
December 18, 1992
Blankets of insulating material for electrical purposes
Applies to insulating blankets for the protection of workers from accidental contact with live or earthed electrical conductors, apparatus or circuits and avoidance of short circuits on a.c. and d.c....
Advertisement