IEC - International Electrotechnical Commission - IEC 62365:2009

Digital audio - Digital input-output interfacing - Transmission of digital audio over asynchronous transfer mode (ATM) networks

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 May 2009
Status: published
Page Count: 29
ICS Code (Television receivers): 33.160.25
ICS Code (Interface and interconnection equipment): 35.200
abstract:

IEC 62365:2009 specifies a means to carry multiple channels of audio in linear PCM or IEC 60958-4 format over an ATM layer service conforming to ITU-T Recommendation I.150. It includes a means to... View More

Document History

IEC 62365:2009
May 13, 2009
Digital audio - Digital input-output interfacing - Transmission of digital audio over asynchronous transfer mode (ATM) networks
IEC 62365:2009 specifies a means to carry multiple channels of audio in linear PCM or IEC 60958-4 format over an ATM layer service conforming to ITU-T Recommendation I.150. It includes a means to...
November 23, 2004
Digital audio - Digital input-output interfacing - Transmission of digital audio over asynchronous transfer mode (ATM) networks
specifies a means to carry multiple channels of audio in linear PCM or IEC 60958-4 format over an ATM layer service conforming to ITU-T Recommendation I.150. It includes a means to convey, between...
Advertisement