IEC - International Electrotechnical Commission - IEC 61156-4:2009

Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 May 2009
Status: published
Page Count: 15
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

IEC 61156-4:2009(E) is a sectional specification and relates to IEC 61156-1:2002. The cables are specifically intended for riser wiring up to category 5 (class D) as defined and specified in... View More

Document History

IEC 61156-4:2009
May 13, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
IEC 61156-4:2009(E) is a sectional specification and relates to IEC 61156-1:2002. The cables are specifically intended for riser wiring up to category 5 (class D) as defined and specified in ISO/IEC...
April 24, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
Covers individually unscreened 20 pairs/10 quads or more for vertical shafts or vertically between floors. When installed vertically extra length requirements may be applicable and are defined in the...
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
Covers individually unscreened 20 pairs/10 quads or more for vertical shafts or vertically between floors. When installed vertically extra length requirements may be applicable and are defined in the...
Amendment 2 - Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
A description is not available for this item.
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
Covers individually unscreened 20 pairs/10 quads or more for vertical shafts or vertically between floors. When installed vertically extra length requirements may be applicable and are defined in the...
December 22, 1999
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
A description is not available for this item.
July 25, 1995
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
Covers individually unscreened 20 pairs/10 quads or more for vertical shafts or vertically between floors. When installed vertically extra length requirements may be applicable and are defined in the...
Advertisement