IEC - International Electrotechnical Commission - IEC 61482-2:2009
Live working - Protective clothing against the thermal hazards of an electric arc - Part 2: Requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 April 2009 |
| Status: | revised |
| Page Count: | 44 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
abstract:
IEC 61482-2:2009 is applicable to protective clothing used in work if there is an electric arc hazard. Specifies requirements and test methods applicable to materials and garments for protective... View More
Document History
May 28, 2018
Live working - Protective clothing against the thermal hazards of an electric arc - Part 2: Requirements
IEC 61482-2:2018 is available as IEC 61482-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
May 28, 2018
Live working - Protective clothing against the thermal hazards of an electric arc - Part 2: Requirements
IEC 61482-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61482-2:2009
April 20, 2009
Live working - Protective clothing against the thermal hazards of an electric arc - Part 2: Requirements
IEC 61482-2:2009 is applicable to protective clothing used in work if there is an electric arc hazard. Specifies requirements and test methods applicable to materials and garments for protective...