IEC - International Electrotechnical Commission - IEC 61156-8:2009
Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 May 2009 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
IEC 61156-8:2009(E) relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build patch, equipment, and work area cables... View More
Document History
February 10, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
IEC 61156-8:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 10, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
IEC 61156-8:2023 is available as IEC 61156-8:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 28, 2013
Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
IEC 61156-8:2009+A1:2013(E) relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build patch, equipment, and work area...
May 28, 2013
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
A description is not available for this item.
July 30, 2009
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1200 MHz - Work area wiring - Sectional specification
A description is not available for this item.
IEC 61156-8:2009
May 13, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
IEC 61156-8:2009(E) relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build patch, equipment, and work area cables as...