IEC - International Electrotechnical Commission - IEC 60331-3:2009

Tests for electric cables under fire conditions - Circuit integrity - Part 3: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV tested in a metal enclosure

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 May 2009
Status: revised
Page Count: 49
ICS Code (Cables): 29.060.20
ICS Code (Electrical engineering in general): 29.020
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
abstract:

IEC 60331-3:2009 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low-voltage power cables of rated voltage up... View More

Document History

March 28, 2018
Tests for electric cables under fire conditions - Circuit integrity - Part 3: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV tested in a metal enclosure
IEC 60331-3:2018 is available as IEC 60331-3:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
March 28, 2018
Tests for electric cables under fire conditions - Circuit integrity - Part 3: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV tested in a metal enclosure
IEC 60331-3:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60331-3:2009
May 19, 2009
Tests for electric cables under fire conditions - Circuit integrity - Part 3: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV tested in a metal enclosure
IEC 60331-3:2009 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low-voltage power cables of rated voltage up to...
Advertisement