IEC - International Electrotechnical Commission - ISO/IEC 24761:2009

Information technology -- Security techniques -- Authentication context for biometrics

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 May 2009
Status: revised
Page Count: 50
ICS Code (IT Security): 35.030
abstract:

ISO/IEC 24761:2009 specifies the structure and the data elements of Authentication Context for Biometrics (ACBio), which is used for checking the validity of the result of a biometric verification... View More

Document History

October 14, 2019
Information technology - Security techniques - Authentication context for biometrics
This document defines the structure and the data elements of Authentication Context for Biometrics (ACBio), which is used for checking the validity of the result of a biometric enrolment and...
Corrigendum 1 - Information technology -- Security techniques -- Authentication context for biometrics -
A description is not available for this item.
ISO/IEC 24761:2009
May 11, 2009
Information technology -- Security techniques -- Authentication context for biometrics
ISO/IEC 24761:2009 specifies the structure and the data elements of Authentication Context for Biometrics (ACBio), which is used for checking the validity of the result of a biometric verification...
Advertisement