IEC - International Electrotechnical Commission - ISO/IEC 9541-4:2009
Information technology -- Font information interchange -- Part 4: Harmonization to Open Font Format
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 March 2009 |
| Status: | published |
| Page Count: | 36 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
abstract:
ISO/IEC 9541 specifies the architecture of font resources, as well as the formats for font interchange among information processing systems. It also specifies the architecture and formats that can... View More
Document History
November 26, 2009
Corrigendum 1 - Information technology -- Font information interchange -- Part 4: Harmonization to Open Font Format -
A description is not available for this item.
ISO/IEC 9541-4:2009
March 23, 2009
Information technology -- Font information interchange -- Part 4: Harmonization to Open Font Format
ISO/IEC 9541 specifies the architecture of font resources, as well as the formats for font interchange among information processing systems. It also specifies the architecture and formats that can be...