IEC - International Electrotechnical Commission - IEC 61249-2-33:2009
Materials for printed boards and other interconnecting structures - Part 2-33: Reinforced base materials, clad and unclad - Non-halogenated modified or unmodified resin system, woven E-glass laminate sheets of defined relative permittivity (equal to or less than 4,1 at 1 GHz) and flammability (vertical burning test), copper-clad
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 February 2009 |
| Status: | published |
| Page Count: | 42 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
IEC 61249-2-33:2009 specifies requirements for properties of non-halogenated modified epoxy woven E-glass laminate sheet of a thickness of 0,05 mm up to 3,2 mm, of defined flammability (vertical... View More
Document History
IEC 61249-2-33:2009
February 11, 2009
Materials for printed boards and other interconnecting structures - Part 2-33: Reinforced base materials, clad and unclad - Non-halogenated modified or unmodified resin system, woven E-glass laminate sheets of defined relative permittivity (equal to or less than 4,1 at 1 GHz) and flammability (vertical burning test), copper-clad
IEC 61249-2-33:2009 specifies requirements for properties of non-halogenated modified epoxy woven E-glass laminate sheet of a thickness of 0,05 mm up to 3,2 mm, of defined flammability (vertical...