IEC - International Electrotechnical Commission - ISO/IEC 19757-9:2008

Information technology -- Document Schema Definition Languages (DSDL) -- Part 9: Namespace and datatype declaration in Document Type Definitions (DTDs)

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 November 2008
Status: withdrawn
Page Count: 12
ICS Code (IT applications in information, documentation and publishing): 35.240.30
abstract:

ISO/IEC 19757-9:2008 defines a language that is designed to extend the declarative functionality of an XML Document Type Definition (DTD) to include


  • declaring one or more... View More

Document History

ISO/IEC 19757-9:2008
November 11, 2008
Information technology -- Document Schema Definition Languages (DSDL) -- Part 9: Namespace and datatype declaration in Document Type Definitions (DTDs)
ISO/IEC 19757-9:2008 defines a language that is designed to extend the declarative functionality of an XML Document Type Definition (DTD) to include declaring one or more namespaces to which some or...
Advertisement