IEC - International Electrotechnical Commission - IEC 61643-12:2008

Low-voltage surge protective devices - Part 12: Surge protective devices connected to low-voltage power distribution systems - Selection and application principles

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 November 2008
Status: revised
Page Count: 318
ICS Code (Substations. Surge arresters): 29.240.10
abstract:

IEC 61643-12:2008 describes the principles for selection, operation, location and coordination of SPDs to be connected to 50 Hz to 60 Hz a.c. and to d.c. power circuits and equipment rated up to 1... View More

Document History

May 7, 2020
Low-voltage surge protective devices - Part 12: Surge protective devices connected to low-voltage power systems - Selection and application principles
IEC 61643-12:2020 describes the principles for the selection, operation, location and coordination of SPDs to be connected to 50/60 Hz AC power circuits, and equipment rated up to 1 000 V RMS. These...
IEC 61643-12:2008
November 13, 2008
Low-voltage surge protective devices - Part 12: Surge protective devices connected to low-voltage power distribution systems - Selection and application principles
IEC 61643-12:2008 describes the principles for selection, operation, location and coordination of SPDs to be connected to 50 Hz to 60 Hz a.c. and to d.c. power circuits and equipment rated up to 1...
February 26, 2002
Low-voltage surge protective devices - Part 12: Surge protective devices connected to low-voltage power distribution systems - Selection and application principles
Applies to surge protective devices (SPD's) used to protect, under specific conditions, electrical systems and equipment against various overvoltage and impulse curents (e.g. lightning, switching...
Advertisement