IEC - International Electrotechnical Commission - ISO/IEC 29341-4-3:2008

Information technology - UPnP Device Architecture - Part 4-3: Audio Video Device Control Protocol - Level 2 - Media Server Device

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 November 2008
Status: published
Page Count: 22
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-4-3:2008 defines a general-purpose... View More

Document History

ISO/IEC 29341-4-3:2008
November 18, 2008
Information technology - UPnP Device Architecture - Part 4-3: Audio Video Device Control Protocol - Level 2 - Media Server Device
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-4-3:2008 defines a general-purpose device...
Advertisement