IEC - International Electrotechnical Commission - IEC 61169-38:2008

Radio-frequency connectors - Part 38: Sectional specification - Radio frequency coaxial connectors model, slide-in (rack and panel applications) - Characteristic impedance 50 Ω (type TMA) - 50 Ω applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 November 2008
Status: published
Page Count: 27
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

IEC 61169-38:2008 which is a sectional specification, provides information and rules for the preparation of detail specifications for series TMA r.f. connectors together with the pro forma blank... View More

Document History

IEC 61169-38:2008
November 13, 2008
Radio-frequency connectors - Part 38: Sectional specification - Radio frequency coaxial connectors model, slide-in (rack and panel applications) - Characteristic impedance 50 Ω (type TMA) - 50 Ω applications
IEC 61169-38:2008 which is a sectional specification, provides information and rules for the preparation of detail specifications for series TMA r.f. connectors together with the pro forma blank...
Advertisement