IEC - International Electrotechnical Commission - IEC 60297-3-105:2008

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-105: Dimensions and design aspects for 1U high chassis

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 November 2008
Status: published
Page Count: 33
ICS Code (Mechanical structures for electronic equipment): 31.240
abstract:

IEC 60297-3-105:2008 specifies the dimensions for 1U chassis mounted into IEC 60297-3-100 compliant racks/cabinets where dimensions, loaded weight and accessibility require differing assembly... View More

Document History

IEC 60297-3-105:2008
November 26, 2008
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-105: Dimensions and design aspects for 1U high chassis
IEC 60297-3-105:2008 specifies the dimensions for 1U chassis mounted into IEC 60297-3-100 compliant racks/cabinets where dimensions, loaded weight and accessibility require differing assembly...
Advertisement