IEC - International Electrotechnical Commission - ISO/IEC 29341-6-16:2008
Information technology - UPnP Device Architecture - Part 6-16: Heating, Ventilation and Air Conditioning Device Control Protocol - Temperature Setpoint Service
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 November 2008 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-6-16:2008 describes the service type... View More
Document History
ISO/IEC 29341-6-16:2008
November 18, 2008
Information technology - UPnP Device Architecture - Part 6-16: Heating, Ventilation and Air Conditioning Device Control Protocol - Temperature Setpoint Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-6-16:2008 describes the service type which...