IEC - International Electrotechnical Commission - IEC 61196-6:2009
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 January 2009 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-6:2009(E) applies to coaxial communications cables. It specifies the requirements for CATV drop cables for use in cabled television distribution networks operating at temperature between... View More
Document History
August 27, 2021
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 27, 2021
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2021 is available as IEC 61196-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61196-6:2009
January 12, 2009
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2009(E) applies to coaxial communications cables. It specifies the requirements for CATV drop cables for use in cabled television distribution networks operating at temperature between 40...