IEC - International Electrotechnical Commission - IEC 61557-11:2009
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCMs) type A and type B in TT, TN and IT systems
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 January 2009 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
abstract:
IEC 61557-11:2009 specifies the requirements for testing equipment applied to the testing of the effectiveness of residual current monitors (RCMs) of type A and type B, which are already installed... View More
Document History
June 23, 2020
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems
IEC 61557-11:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 23, 2020
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems
IEC 61557-11:2020 is available as IEC 61557-11:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61557-11:2009
January 12, 2009
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 11: Effectiveness of residual current monitors (RCMs) type A and type B in TT, TN and IT systems
IEC 61557-11:2009 specifies the requirements for testing equipment applied to the testing of the effectiveness of residual current monitors (RCMs) of type A and type B, which are already installed in...