IEC - International Electrotechnical Commission - IEC 62496-1:2008

Optical circuit boards - Part 1: General

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 December 2008
Status: published
Page Count: 45
ICS Code (Fibre optic systems in general): 33.180.01
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 62496-1:2008 applies to optical circuit boards possessing all of the following general features:
- transmit patterns with straight, cross, bending optical paths and input and output... View More

Document History

IEC 62496-1:2008
December 9, 2008
Optical circuit boards - Part 1: General
IEC 62496-1:2008 applies to optical circuit boards possessing all of the following general features: - transmit patterns with straight, cross, bending optical paths and input and output optical ports...
Advertisement