IEC - International Electrotechnical Commission - IEC 61347-2-10:2000/AMD1:2008

Amendment 1 - Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 November 2008
Status: published
Page Count: 7
ICS Code (Other standards related to lamps): 29.140.99

Document History

Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
IEC 61347-2-10: 2009 specifies particular requirements for electronic invertors and convertors for high-frequency operation of tubular cold-cathode discharge lamps used in signs and luminous...
IEC 61347-2-10:2000/AMD1:2008
November 26, 2008
Amendment 1 - Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
A description is not available for this item.
October 13, 2000
Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
Advertisement