IEC - International Electrotechnical Commission - ISO/IEC 29341-8-18:2008

Information technology - UPnP Device Architecture - Part 8-18: Internet Gateway Device Control Protocol - Wide Area Network Internet Protocol Connection Service

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 November 2008
Status: published
Page Count: 74
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-8-18:2008 enables a UPnP control... View More

Document History

ISO/IEC 29341-8-18:2008
November 18, 2008
Information technology - UPnP Device Architecture - Part 8-18: Internet Gateway Device Control Protocol - Wide Area Network Internet Protocol Connection Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-8-18:2008 enables a UPnP control point to...
Advertisement