IEC - International Electrotechnical Commission - IEC 60689:2008
Measurement and test methods for tuning fork quartz crystal units in the range from 10 kHz to 200 kHz and standard values
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 November 2008 |
| Status: | published |
| Page Count: | 19 |
| ICS Code (Piezoelectric devices): | 31.140 |
abstract:
IEC 60689:2008 applies to measurements and test methods for tuning fork quartz crystal units in the range from 10 kHz to 200 kHz and standard values for frequency control and selection. This... View More
Document History
IEC 60689:2008
November 27, 2008
Measurement and test methods for tuning fork quartz crystal units in the range from 10 kHz to 200 kHz and standard values
IEC 60689:2008 applies to measurements and test methods for tuning fork quartz crystal units in the range from 10 kHz to 200 kHz and standard values for frequency control and selection. This edition...
January 1, 1980
Measurements and test methods for 32 kHz quartz crystal units for wrist watches and standard values
Applies to 32 kHz quartz crystal units for wrist watches. Gives methods of measurement of resonance frequency, resonance resistance, frequency-temperature dependence and frequency pulling. Lays down...