IEC - International Electrotechnical Commission - IEC 61755-3-8:2009
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces- Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 January 2009 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61755-3-8:2009 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC... View More
Document History
IEC 61755-3-8:2009
January 12, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces- Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre
IEC 61755-3-8:2009 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC...