IEC - International Electrotechnical Commission - ISO 80000-7:2008
Quantities and units - Part 7: Light
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 November 2008 |
| Status: | revised |
| Page Count: | 44 |
| ICS Code (Quantities and units): | 01.060 |
abstract:
ISO 80000-7:2008 gives names, symbols and definitions for quantities and units for light and other electromagnetic radiation. Where appropriate, conversion factors are also given.
Document History
August 26, 2019
Quantities and units - Part 7: Light and radiation
This document gives names, symbols, definitions and units for quantities used for light and optical radiation in the wavelength range of approximately 1 nm to 1 mm. Where appropriate, conversion...
ISO 80000-7:2008
November 26, 2008
Quantities and units - Part 7: Light
ISO 80000-7:2008 gives names, symbols and definitions for quantities and units for light and other electromagnetic radiation. Where appropriate, conversion factors are also given.