IEC - International Electrotechnical Commission - ISO/IEC 29341-6-10:2008

Information technology - UPnP Device Architecture - Part 6-10: Heating, Ventilation and Air Conditioning Device Control Protocol - Control Valve Service

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 November 2008
Status: published
Page Count: 12
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-6-10:2008 provides programmatic... View More

Document History

ISO/IEC 29341-6-10:2008
November 18, 2008
Information technology - UPnP Device Architecture - Part 6-10: Heating, Ventilation and Air Conditioning Device Control Protocol - Control Valve Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-6-10:2008 provides programmatic control and...
Advertisement