IEC - International Electrotechnical Commission - IEC 60332-3-24:2000/AMD1:2008

Amendment 1 - Tests on electric and optical fibre cables under fire conditions - Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 December 2008
Status: revised
Page Count: 5
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020

Document History

Interpretation sheet 1 - Tests on electric and optical fibre cables under fire conditions - Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
A description is not available for this item.
July 13, 2018
Tests on electric and optical fibre cables under fire conditions - Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
IEC 60332-3-24:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is not an official document, it is available in English only and provides...
July 13, 2018
Tests on electric and optical fibre cables under fire conditions - Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
IEC 60332-3-24:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Tests on electric and optical fibre cables under fire conditions - Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
IEC 60332-3-24:2000+A1:2008 specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The...
IEC 60332-3-24:2000/AMD1:2008
December 12, 2008
Amendment 1 - Tests on electric and optical fibre cables under fire conditions - Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
A description is not available for this item.
October 9, 2000
Tests on electric cables under fire conditions - Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
IEC 60332-3-24:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is...
Advertisement