IEC - International Electrotechnical Commission - IEC 61300-3-2:2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examination and measurements - Polarization dependent loss in a single-mode fibre optic device
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 January 2009 |
| Status: | published |
| Page Count: | 16 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-3-2:2009 specifies measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization. This procedure focuses on measurements with a... View More
Document History
IEC 61300-3-2:2009
January 12, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examination and measurements - Polarization dependent loss in a single-mode fibre optic device
IEC 61300-3-2:2009 specifies measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization. This procedure focuses on measurements with a...
June 17, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examinations and measurements - Polarization dependence of attenuation in a single-mode fibre optic device
Determines the dependence of attenuation in single-mode fibre optic devices to changes in polarization. This procedure can be applied to any single-mode interconnecting device and passive component,...
May 5, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examinations and measurements - Polarization dependence of a single-mode fibre optic device
A description is not available for this item.