IEC - International Electrotechnical Commission - IEC 62236-2:2008

Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 December 2008
Status: revised
Page Count: 50
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62236-2:2008 sets the emission limits from the whole railway system including urban vehicles for use in city streets. Describes the measurement method to verify the emissions, and gives the... View More

Document History

February 9, 2018
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
IEC 62236-2:2018 is also available as IEC 62236-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 9, 2018
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
IEC 62236-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62236-2:2008
December 12, 2008
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
IEC 62236-2:2008 sets the emission limits from the whole railway system including urban vehicles for use in city streets. Describes the measurement method to verify the emissions, and gives the...
April 24, 2003
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
Sets the emission limits from the railway to the outside world at radio frequencies. Defines the applied test methods and gives information on typical field strength values at traction and radio...
Advertisement