IEC - International Electrotechnical Commission - ISO/IEC 25434:2008

Information technology -- Data interchange on 120 mm and 80 mm optical disk using +R DL format -- Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 16X)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 November 2008
Status: published
Page Count: 177
ICS Code (Optical storage devices): 35.220.30
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 25434:2008 specifies the mechanical,... View More

Document History

ISO/IEC 25434:2008
November 25, 2008
Information technology -- Data interchange on 120 mm and 80 mm optical disk using +R DL format -- Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 16X)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 25434:2008 specifies the mechanical, physical and...
June 15, 2007
Information technology -- Data interchange on 120 mm and 80 mm optical disk using +R DL format -- Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 8x)
ISO/IEC 25434:2007 specifies the mechanical, physical and optical characteristics of 120 mm recordable optical disks with capacities of 8,55 Gbytes and 17,1 Gbytes. It specifies the quality of the...
Advertisement