IEC - International Electrotechnical Commission - IEC 61249-2-35:2008

Materials for printed boards and other interconnecting structures - Part 2-35: Reinforced base materials, clad and unclad - Modified epoxide woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 November 2008
Status: published
Page Count: 46
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 61249-2-35:2008 gives requirements for properties of modified brominated epoxide woven E-glass laminate sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test),... View More

Document History

IEC 61249-2-35:2008
November 27, 2008
Materials for printed boards and other interconnecting structures - Part 2-35: Reinforced base materials, clad and unclad - Modified epoxide woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
IEC 61249-2-35:2008 gives requirements for properties of modified brominated epoxide woven E-glass laminate sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copper-clad....
Advertisement