IEC - International Electrotechnical Commission - IEC 60966-2-3:2009

Radio-frequency and coaxial cables assemblies - Part 2-3: Detail specification for flexible coaxial cable assemblies - Frequency range 0 MHz to 1 000 MHz, IEC 61169-8 connectors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 January 2009
Status: published
Page Count: 6
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 60966-2-3:2009 is a detail specification that applies to flexible coaxial cables described in IEC 60096-2. It relates to flexible coaxial cable assemblies using BNC connectors. This detail... View More

Document History

IEC 60966-2-3:2009
January 12, 2009
Radio-frequency and coaxial cables assemblies - Part 2-3: Detail specification for flexible coaxial cable assemblies - Frequency range 0 MHz to 1 000 MHz, IEC 61169-8 connectors
IEC 60966-2-3:2009 is a detail specification that applies to flexible coaxial cables described in IEC 60096-2. It relates to flexible coaxial cable assemblies using BNC connectors. This detail...
July 31, 2003
Radio frequency and coaxial cable assemblies - Part 2-3: Detail specification for flexible coaxial cable assemblies
Relates to the subfamily of flexible coaxial cables and BNC connector assemblies. Gives subfamily requirements and severities to apply. Should be used together with IEC 60966-2-1 and IEC 60966-1.
August 30, 1996
Radio frequency and coaxial cable assemblies - Part 2-3: Detail specification for flexible coaxial cable assembly
Relates to the subfamily of flexible coaxial cables and BNC connector assemblies. Gives subfamily requirements and severities to apply. Should be used together with IEC 60966-2-1 and IEC 60966-1.
Advertisement