IEC - International Electrotechnical Commission - IEC 61249-2-37:2008
Materials for printed boards and other interconnecting structures - Part 2-37: Reinforced base materials, clad and unclad - Modified non-halogenated epoxide woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 November 2008 |
| Status: | published |
| Page Count: | 46 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
IEC 61249-2-37:2008 gives requirements for properties of modified non-halogenated epoxide woven E-glass laminate sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test),... View More
Document History
IEC 61249-2-37:2008
November 27, 2008
Materials for printed boards and other interconnecting structures - Part 2-37: Reinforced base materials, clad and unclad - Modified non-halogenated epoxide woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
IEC 61249-2-37:2008 gives requirements for properties of modified non-halogenated epoxide woven E-glass laminate sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test),...