IEC - International Electrotechnical Commission - IEC 61249-2-19:2001

Materials for printed boards and other interconnecting structures - Part 2-19: Reinforced base materials, clad and unclad - Epoxide cross-plied linear fibreglass-reinforced laminated sheets of defined flammability (vertical burning test), copper clad

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 November 2001
Status: published
Page Count: 37
ICS Code (Printed circuits and boards): 31.180
abstract:

Gives requirements for properties of epoxide linear fibreglass reinforced copper-clad laminated sheet, of defined flammability, with a tickness range from 0,05 mm to 0,40 mm.

Document History

IEC 61249-2-19:2001
November 28, 2001
Materials for printed boards and other interconnecting structures - Part 2-19: Reinforced base materials, clad and unclad - Epoxide cross-plied linear fibreglass-reinforced laminated sheets of defined flammability (vertical burning test), copper clad
Gives requirements for properties of epoxide linear fibreglass reinforced copper-clad laminated sheet, of defined flammability, with a tickness range from 0,05 mm to 0,40 mm.
Advertisement