IEC - International Electrotechnical Commission - IEC 61249-2-18:2002

Materials for printed boards and other interconnecting structures - Part 2-18: Reinforced base materials, clad and unclad - Polyester non-woven fibreglass reinforced laminated sheet of defined flammability (vertical burning test), copper-clad

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 February 2002
Status: published
Page Count: 41
ICS Code (Printed circuits and boards): 31.180
abstract:

Gives requirements for properties of polyester non-woven E-glass reinforced copper-clad laminated sheet, of defined flammability, in thicknesses of 0,80 mm to 1,60 mm.

Document History

IEC 61249-2-18:2002
February 13, 2002
Materials for printed boards and other interconnecting structures - Part 2-18: Reinforced base materials, clad and unclad - Polyester non-woven fibreglass reinforced laminated sheet of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of polyester non-woven E-glass reinforced copper-clad laminated sheet, of defined flammability, in thicknesses of 0,80 mm to 1,60 mm.
Advertisement