IEC - International Electrotechnical Commission - IEC 61967-1:2002
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 1: General conditions and definitions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 March 2002 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
abstract:
Provides general information and definitions on measurement of conducted and radiated electromagnetic disturbances from integrated circuits. Also provides a description of measurement conditions,... View More
Document History
December 12, 2018
Integrated circuits - Measurement of electromagnetic emissions - Part 1: General conditions and definitions
IEC 61967-1:2018 is available as IEC 61967-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 12, 2018
Integrated circuits - Measurement of electromagnetic emissions - Part 1: General conditions and definitions
IEC 61967-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61967-1:2002
March 12, 2002
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 1: General conditions and definitions
Provides general information and definitions on measurement of conducted and radiated electromagnetic disturbances from integrated circuits. Also provides a description of measurement conditions,...