IEC - International Electrotechnical Commission - IEC 61076-4-108:2002

Connectors for electronic equipment - Part 4-108: Printed board connectors with assessed quality - Detail specification for cable-to-board connectors, with a modular pitch of 25 mm and integrated shielding function, applicable for transverse packing density of 15 mm, having a basic grid of 2,5 mm in accordance with IEC 60917-1

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 February 2002
Status: published
Page Count: 71
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

This publication also bears the number QC 480301XX0009 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).

Document History

IEC 61076-4-108:2002
February 14, 2002
Connectors for electronic equipment - Part 4-108: Printed board connectors with assessed quality - Detail specification for cable-to-board connectors, with a modular pitch of 25 mm and integrated shielding function, applicable for transverse packing density of 15 mm, having a basic grid of 2,5 mm in accordance with IEC 60917-1
This publication also bears the number QC 480301XX0009 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Advertisement