IEC - International Electrotechnical Commission - IEC 60335-2-83:2001
Household and similar electrical appliances - Safety - Part 2-83: Particular requirements for heated gullies for roof drainage
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 November 2001 |
| Status: | published |
| Page Count: | 11 |
| ICS Code (Roofs): | 91.060.20 |
abstract:
Deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat roofs, balconies, and similar structures. The rated voltage is not more than 250 V.
Document History
July 15, 2008
Household and similar electrical appliances - Safety - Part 2-83: Particular requirements for heated gullies for roof drainage
Deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat roofs, balconies, and similar structures. The rated voltage is not more than 250 V. This...
April 9, 2008
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-83: Particular requirements for heated gullies for roof drainage
A description is not available for this item.
IEC 60335-2-83:2001
November 7, 2001
Household and similar electrical appliances - Safety - Part 2-83: Particular requirements for heated gullies for roof drainage
Deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat roofs, balconies, and similar structures. The rated voltage is not more than 250 V.