IEC - International Electrotechnical Commission - IEC 61834-8:2001
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 8: PALplus format for the 625-50 system
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 June 2001 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
Is an extension of the SD specification (SD mode) and covers the features necessary to enable a DVCR to record and reproduce PALplus signals.
Document History
IEC 61834-8:2001
June 27, 2001
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 8: PALplus format for the 625-50 system
Is an extension of the SD specification (SD mode) and covers the features necessary to enable a DVCR to record and reproduce PALplus signals.